TE Connectivity
Magnet Wire Terminals
62958-2
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .33 MM [.013 INCH ] Mating Tab Width : 1.3 MM [.051 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 29 - 26 Magnet Wire Size (MM) : .29 - .4 Product Length : 13.72 MM [.54 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM [.012 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking Identification Number : 7
Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program)
Mechanical Attachment Mating Retention Type : Dimple
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 13000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .33 MM [.013 INCH ] Mating Tab Width : 1.3 MM [.051 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 29 - 26 Magnet Wire Size (MM) : .29 - .4 Product Length : 13.72 MM [.54 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM [.012 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking Identification Number : 7
Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program)
Mechanical Attachment Mating Retention Type : Dimple
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 13000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Compatible With Cavity Size : Size 2
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .33 MM [.013 INCH ] Mating Tab Width : 1.3 MM [.051 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (AWG) : 29 - 26 Magnet Wire Size (MM) : .29 - .4 Product Length : 13.72 MM [.54 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM [.012 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking Identification Number : 7
Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program)
Mechanical Attachment Mating Retention Type : Dimple
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 13000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 2
Contact Features
- Contact Underplating Material : Nickel
- Magnet Wire Terminal Type : Solder Post
- Mating Tab Thickness : .33 MM [.013 INCH ]
- Mating Tab Width : 1.3 MM [.051 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Magnet Wire Size (AWG) : 29 - 26
- Magnet Wire Size (MM) : .29 - .4
- Product Length : 13.72 MM [.54 INCH ]
- Stock Thickness (Magnet Wire Side) : .3 MM [.012 INCH ]
- Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking
- Identification Number : 7
Industry Standards
- Compatible With Agency/Standards Products : RU (UL Component Program)
Mechanical Attachment
- Mating Retention Type : Dimple
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel/Carton, Reel
- Packaging Quantity : 13000
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
62958-2 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
2 suppliers
Features
Insulated
North American
22 AWG
International
0.3400 mm2
View Details