TE Connectivity Magnet Wire Terminals 62935-7

Description
Body Features Cavity Size : Size 2 Magnet Wire Terminal Plating Material : Post-Tin Contact Features Magnet Wire Terminal Terminal Orientation : Twisted Magnet Wire Terminal Terminal Type : Poke-In Dimensions Aluminum Wire Size (AWG) : 24 - 22 Aluminum Wire Size (MM) : .51 - .64 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Magnet Wire Terminal Material Thickness : .41 MM  [.016 INCH ] Magnet Wire Terminal Overall Length : 7.87 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Magnet Wire Terminal Mating Retention Type : Locking Packaging Features Magnet Wire Terminal Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cavity Size : Size 2 Magnet Wire Terminal Plating Material : Post-Tin Contact Features Magnet Wire Terminal Terminal Orientation : Twisted Magnet Wire Terminal Terminal Type : Poke-In Dimensions Aluminum Wire Size (AWG) : 24 - 22 Aluminum Wire Size (MM) : .51 - .64 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Magnet Wire Terminal Material Thickness : .41 MM  [.016 INCH ] Magnet Wire Terminal Overall Length : 7.87 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Magnet Wire Terminal Mating Retention Type : Locking Packaging Features Magnet Wire Terminal Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62935-7 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62935-7
Magnet Wire Terminals 62935-7
Body Features Cavity Size : Size 2 Magnet Wire Terminal Plating Material : Post-Tin Contact Features Magnet Wire Terminal Terminal Orientation : Twisted Magnet Wire Terminal Terminal Type : Poke-In Dimensions Aluminum Wire Size (AWG) : 24 - 22 Aluminum Wire Size (MM) : .51 - .64 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Magnet Wire Terminal Material Thickness : .41 MM  [.016 INCH ] Magnet Wire Terminal Overall Length : 7.87 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Magnet Wire Terminal Mating Retention Type : Locking Packaging Features Magnet Wire Terminal Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Cavity Size : Size 2
  • Magnet Wire Terminal Plating Material : Post-Tin

Contact Features


  • Magnet Wire Terminal Terminal Orientation : Twisted
  • Magnet Wire Terminal Terminal Type : Poke-In

Dimensions


  • Aluminum Wire Size (AWG) : 24 - 22
  • Aluminum Wire Size (MM) : .51 - .64
  • Lead Wire Size (AWG) : 20 - 18
  • Lead Wire Size (MMSQ) : .5 - .9
  • Magnet Wire Size (AWG) : 27 - 23
  • Magnet Wire Size (MM) : .36 - .57
  • Magnet Wire Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Magnet Wire Terminal Overall Length : 7.87 MM  [.31 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 10

Mechanical Attachment


  • Magnet Wire Terminal Mating Retention Type : Locking

Packaging Features


  • Magnet Wire Terminal Packaging Method : Reel
  • Packaging Quantity : 12000

Product Type Features


  • Magnet Wire Terminal Wire/Cable Type : Magnet Wire

Termination Features


  • Magnet Wire Terminal Termination Method : IDC Standard

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Terminals - Magnetic Wire Connectors - A117989TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117989TR-ND
Terminals - Magnetic Wire Connectors A117989TR-ND
CONN MAG TERM 23-27AWG IDC

CONN MAG TERM 23-27AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117989CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117989CT-ND
Terminals - Magnetic Wire Connectors A117989CT-ND
CONN MAG TERM 23-27AWG IDC

CONN MAG TERM 23-27AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62935-7
Terminals 62935-7
Terminals TERMPOKE-INMAG-MATE

Terminals TERMPOKE-INMAG-MATE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 62935-7 A117989TR-ND A117989CT-ND 62935-7
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details