TE Connectivity Magnet Wire Terminals 62935-2

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Aluminum Wire Size (AWG) : 24 - 22 Aluminum Wire Size (MM) : .51 - .64 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Product Length : 7.87 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Locking Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Aluminum Wire Size (AWG) : 24 - 22 Aluminum Wire Size (MM) : .51 - .64 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Product Length : 7.87 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Locking Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62935-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62935-2
Magnet Wire Terminals 62935-2
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Aluminum Wire Size (AWG) : 24 - 22 Aluminum Wire Size (MM) : .51 - .64 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Product Length : 7.87 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Locking Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Aluminum Wire Size (AWG) : 24 - 22
  • Aluminum Wire Size (MM) : .51 - .64
  • Lead Wire Size (AWG) : 20 - 18
  • Lead Wire Size (MMSQ) : .5 - .9
  • Magnet Wire Size (AWG) : 27 - 23
  • Magnet Wire Size (MM) : .36 - .57
  • Product Length : 7.87 MM  [.31 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 10

Mechanical Attachment


  • Mating Retention Type : Locking

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117988CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117988CT-ND
Terminals - Magnetic Wire Connectors A117988CT-ND
CONN MAG TERM 23-27AWG IDC

CONN MAG TERM 23-27AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117988TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117988TR-ND
Terminals - Magnetic Wire Connectors A117988TR-ND
CONN MAG TERM 23-27AWG IDC

CONN MAG TERM 23-27AWG IDC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 62935-2 A117988CT-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details