Magnet Wire Terminal 23-27AWG Brass F 7.87mm Tin T/R Automotive Product overview: 62935-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62935-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333519-62935-1
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Features: Locking
Termination: IDC
Wire Gauge: 23-27 AWG
Standard Package: 12,500
Style: 300
Terminal Type: Poke-In Terminal
Size: 2
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 629351,A101731TR,A10
Base Product Number: 62935
RoHS Status: RoHS Compliant
Terminal Magnetic Connector 300 23-27 AWG IDC
Terminal Magnetic Connector 300 23-27 AWG IDC
MAG-MATE TERM 27-23 016 TPBR ROHS COMPLIANT: YES
MAG-MATE TERM 27-23 016 TPBR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-62935-1 | 1333519-62935-1 | A101731TR-ND | 34B811 |
| Product Name | Automotive Electronic Connector | Connectors, Interconnects - Terminals - Magnetic Wire Connectors | Magnetic Wire Connectors | Mag-Mate Term 27-23 016 Tpbr Rohs Compliant Amp - Te Connectivity |
| Connector Type | Automotive Connector |