TE Connectivity Magnet Wire Terminals 62898-1

Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .9 Product Length : 17.53 MM  [.69 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.6 MM  [.26 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 8.63 MM  [.34 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .9 Product Length : 17.53 MM  [.69 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.6 MM  [.26 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 8.63 MM  [.34 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62898-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62898-1
Magnet Wire Terminals 62898-1
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .9 Product Length : 17.53 MM  [.69 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.6 MM  [.26 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 8.63 MM  [.34 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ]
  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .3 - .9
  • Product Length : 17.53 MM  [.69 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 6.6 MM  [.26 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Crimp Area Length : 8.63 MM  [.34 INCH ]
  • Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A104041CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A104041CT-ND
Terminals - Magnetic Wire Connectors A104041CT-ND
CONN MAG TERM 18-22AWG TAB

CONN MAG TERM 18-22AWG TAB

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A104041TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A104041TR-ND
Terminals - Magnetic Wire Connectors A104041TR-ND
CONN MAG TERM 18-22AWG TAB

CONN MAG TERM 18-22AWG TAB

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62898-1
Terminals 62898-1
Terminals POKE-IN TAB 020 Reel of 7500

Terminals POKE-IN TAB 020 Reel of 7500

Buy Now Datasheet
Magnet Wire Term, Poke-In, Idc / Idt Rohs Compliant Amp Te Connectivity - 70AH7754 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire Term, Poke-In, Idc / Idt Rohs Compliant Amp Te Connectivity
70AH7754
Magnet Wire Term, Poke-In, Idc / Idt Rohs Compliant Amp Te Connectivity 70AH7754
MAGNET WIRE TERM, POKE-IN, IDC / IDT ROHS COMPLIANT: YES

MAGNET WIRE TERM, POKE-IN, IDC / IDT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 62898-1 A104041CT-ND A104041TR-ND 62898-1 70AH7754
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals Magnet Wire Term, Poke-In, Idc / Idt Rohs Compliant Amp Te Connectivity
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details
Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details