TE Connectivity
Terminals
62802-1
Description
FF 187 REC 22-16AWG BR
Request a Quote
Email Supplier
Description
FF 187 REC 22-16AWG BR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
62802-1 |
|
Product Name
|
Terminals |
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Pluggable Terminal Blocks
View Details
Mounting Options
PCB
# of Contacts
7
Contacts Pitch
3.50 mm (0.14 inches)
View Details
3 suppliers
BlockMaster Electronics, Inc.
North American
8 to 2 AWG
Voltage Rating
600 volts
Current Rating
100 amps
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
2 suppliers