TE Connectivity Magnet Wire Terminals 62781-1

Description
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .9 Magnet Wire Size (AWG) : 52 - 42 Magnet Wire Size (MM) : .02 - .06 Product Length : 8.77 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Identification Marking Identification Number : 4 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .9 Magnet Wire Size (AWG) : 52 - 42 Magnet Wire Size (MM) : .02 - .06 Product Length : 8.77 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Identification Marking Identification Number : 4 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62781-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62781-1
Magnet Wire Terminals 62781-1
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .9 Magnet Wire Size (AWG) : 52 - 42 Magnet Wire Size (MM) : .02 - .06 Product Length : 8.77 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 8.76 MM  [.345 INCH ] Identification Marking Identification Number : 4 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Usage Conditions Insulation Option : Uninsulated

Body Features


  • Compatible With Cavity Size : Special

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .3 - .9
  • Magnet Wire Size (AWG) : 52 - 42
  • Magnet Wire Size (MM) : .02 - .06
  • Product Length : 8.77 MM  [.345 INCH ]
  • Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ]
  • Terminal Height : 8.76 MM  [.345 INCH ]

Identification Marking


  • Identification Number : 4

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111426TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111426TR-ND
Terminals - Magnetic Wire Connectors A111426TR-ND
CONN MAG TERM 18-22AWG POKE-IN

CONN MAG TERM 18-22AWG POKE-IN

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111426CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111426CT-ND
Terminals - Magnetic Wire Connectors A111426CT-ND
CONN MAG TERM 18-22AWG POKE-IN

CONN MAG TERM 18-22AWG POKE-IN

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62781-1
Terminals 62781-1
Terminals MINI MAG-MATE 42-52

Terminals MINI MAG-MATE 42-52

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 62781-1 A111426TR-ND 62781-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details