TE Connectivity Electronic Connector 62759-2

Description
SPLICE 400-1300 .016 TPBR Product overview: 62759-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62759-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPLICE 400-1300 .016 TPBR Product overview: 62759-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62759-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-62759-2
Electronic Connector 392-62759-2
SPLICE 400-1300 .016 TPBR Product overview: 62759-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62759-2 can be used for catalog matching and distributor lookup.

SPLICE 400-1300 .016 TPBR Product overview: 62759-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62759-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1363106-62759-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1363106-62759-2
Connectors, Interconnects - Terminals - Wire Splice Connectors 1363106-62759-2
Win Source Part Number: 1363106-62759-2 Category: Connectors, Interconnects - Terminals - Wire Splice Connectors Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Ridged Base Product Number: 62759 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 400-1300 CMA Insulation: Non-Insulated Termination: Crimp Terminal Type: Crimpband, Open Band Number of Wire Entries: Varies by Wire Size

Win Source Part Number: 1363106-62759-2
Category: Connectors, Interconnects - Terminals - Wire Splice Connectors
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Ridged
Base Product Number: 62759
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 400-1300 CMA
Insulation: Non-Insulated
Termination: Crimp
Terminal Type: Crimpband, Open Band
Number of Wire Entries: Varies by Wire Size

Buy Now Datasheet
Wire Splice Connectors - A111424TR-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A111424TR-ND
Wire Splice Connectors A111424TR-ND
Terminal Crimpband, Open Band Connector Crimp 400-1300 CMA

Terminal Crimpband, Open Band Connector Crimp 400-1300 CMA

Buy Now Datasheet
Wire Splice Connectors - A111424CT-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A111424CT-ND
Wire Splice Connectors A111424CT-ND
Terminal Crimpband, Open Band Connector Crimp 400-1300 CMA

Terminal Crimpband, Open Band Connector Crimp 400-1300 CMA

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62759-2
Terminals 62759-2
Terminals STD 400-1300 N-I SN

Terminals STD 400-1300 N-I SN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-62759-2 1363106-62759-2 A111424TR-ND 62759-2
Product Name Electronic Connector Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors Terminals
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details