TE Connectivity Electronic Connector 62759-1

Description
Brass Crimp Terminal, Female, Non-Insulated, Straight, 400-1300 AWG Product overview: 62759-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62759-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass Crimp Terminal, Female, Non-Insulated, Straight, 400-1300 AWG Product overview: 62759-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62759-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-62759-1
Electronic Connector 392-62759-1
Brass Crimp Terminal, Female, Non-Insulated, Straight, 400-1300 AWG Product overview: 62759-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62759-1 can be used for catalog matching and distributor lookup.

Brass Crimp Terminal, Female, Non-Insulated, Straight, 400-1300 AWG Product overview: 62759-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62759-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Splice Connectors - 2411348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
2411348
Splice Connectors 2411348
TE Connectivity 62759-1 Splice Connector

TE Connectivity 62759-1 Splice Connector

Supplier's Site
Splice Connectors - 2411347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
2411347
Splice Connectors 2411347
TE Connectivity 62759-1 Splice Connector

TE Connectivity 62759-1 Splice Connector

Supplier's Site
Wire Splice Connectors - A29929TR-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A29929TR-ND
Wire Splice Connectors A29929TR-ND
Terminal Crimpband, Open Band Connector Crimp 400-1300 CMA

Terminal Crimpband, Open Band Connector Crimp 400-1300 CMA

Buy Now Datasheet
Wire Splice Connectors - A29929CT-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A29929CT-ND
Wire Splice Connectors A29929CT-ND
Terminal Crimpband, Open Band Connector Crimp 400-1300 CMA

Terminal Crimpband, Open Band Connector Crimp 400-1300 CMA

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1363086-62759-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1363086-62759-1
Connectors, Interconnects - Terminals - Wire Splice Connectors 1363086-62759-1
Win Source Part Number: 1363086-62759-1 Category: Connectors, Interconnects - Terminals - Wire Splice Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Ridged Base Product Number: 62759 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 400-1300 CMA Insulation: Non-Insulated Termination: Crimp Terminal Type: Crimpband, Open Band Number of Wire Entries: Varies by Wire Size

Win Source Part Number: 1363086-62759-1
Category: Connectors, Interconnects - Terminals - Wire Splice Connectors
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Ridged
Base Product Number: 62759
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 400-1300 CMA
Insulation: Non-Insulated
Termination: Crimp
Terminal Type: Crimpband, Open Band
Number of Wire Entries: Varies by Wire Size

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-62759-1 2411348 A29929TR-ND 1363086-62759-1
Product Name Electronic Connector Splice Connectors Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details