TE Connectivity Splices 62759-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .04 G  [.001 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 2.6 MM  [.102 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 18.5 Wire Size (CMA) : 400 - 1300 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .04 G  [.001 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 2.6 MM  [.102 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 18.5 Wire Size (CMA) : 400 - 1300 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 62759-1 - TE Connectivity
Berwyn, PA, United States
Splices
62759-1
Splices 62759-1
Body Features Splice Features : Serrated Terminal & Contact Weight : .04 G  [.001 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 2.6 MM  [.102 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 18.5 Wire Size (CMA) : 400 - 1300 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .04 G  [.001 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 2

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Product Length : 2.6 MM  [.102 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 18.5
  • Wire Size (CMA) : 400 - 1300

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Thru Splice, Pigtail Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
SPLICE 400-1300 016BR - 62759-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE 400-1300 016BR
62759-1
SPLICE 400-1300 016BR 62759-1
SPLICE 400-1300 016BR

SPLICE 400-1300 016BR

Buy Now
Terminals - Wire Splice Connectors - A29929TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A29929TR-ND
Terminals - Wire Splice Connectors A29929TR-ND
CONN SPLICE 400-1300 CMA CRIMP

CONN SPLICE 400-1300 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A29929CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A29929CT-ND
Terminals - Wire Splice Connectors A29929CT-ND
CONN SPLICE 400-1300 CMA CRIMP

CONN SPLICE 400-1300 CMA CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62759-1
Terminals 62759-1
Terminals SPLICE 400-1300

Terminals SPLICE 400-1300

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 62759-1 62759-1 A29929TR-ND A29929CT-ND 62759-1
Product Name Splices SPLICE 400-1300 016BR Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details