TE Connectivity Splices 62754-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .998 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 7 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 7.92 MM  [.312 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (CMA) : 14000 - 30000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .998 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 7 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 7.92 MM  [.312 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (CMA) : 14000 - 30000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 62754-1 - TE Connectivity
Berwyn, PA, United States
Splices
62754-1
Splices 62754-1
Body Features Splice Features : Serrated Terminal & Contact Weight : .998 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 7 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 7.92 MM  [.312 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (CMA) : 14000 - 30000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .998 G  [.035 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 7

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Product Length : 7.92 MM  [.312 INCH ]
  • Terminal Material Thickness : .76 MM  [.03 INCH ]
  • Wire Size (CMA) : 14000 - 30000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Thru Splice, Pigtail Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A100774CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100774CT-ND
Terminals - Wire Splice Connectors A100774CT-ND
CONN SPLICE 14000-30000CMA CRIMP

CONN SPLICE 14000-30000CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A100774TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100774TR-ND
Terminals - Wire Splice Connectors A100774TR-ND
CONN SPLICE 14000-30000CMA CRIMP

CONN SPLICE 14000-30000CMA CRIMP

Buy Now Datasheet
SPLICE 14000-30000 030BR - 62754-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE 14000-30000 030BR
62754-1
SPLICE 14000-30000 030BR 62754-1
SPLICE 14000-30000 030BR

SPLICE 14000-30000 030BR

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 62754-1 A100774CT-ND 62754-1
Product Name Splices Terminals - Wire Splice Connectors SPLICE 14000-30000 030BR
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details