TE Connectivity PCB Terminals 62705-1

Description
Configuration Features Connection Capacity : Multiple Contact Features Contact Mating Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions Extension Below Board : 3.18 MM  [.125 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.43 MM  [.336 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Multiple Contact Features Contact Mating Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions Extension Below Board : 3.18 MM  [.125 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.43 MM  [.336 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 62705-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
62705-1
PCB Terminals 62705-1
Configuration Features Connection Capacity : Multiple Contact Features Contact Mating Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions Extension Below Board : 3.18 MM  [.125 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.43 MM  [.336 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 1000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Configuration Features


  • Connection Capacity : Multiple

Contact Features


  • Contact Mating Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ]
  • Contact Underplating Material : Copper
  • Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin
  • Terminal Size : 4.75

Dimensions


  • Extension Below Board : 3.18 MM  [.125 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 8.43 MM  [.336 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62705-1
Terminals 62705-1
Terminals 187 DUAL STAKE TAB 020PTPCUBR

Terminals 187 DUAL STAKE TAB 020PTPCUBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 62705-1 62705-1
Product Name PCB Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Quick Disconnects - 1-1659252-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 102316-8 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details