TE Connectivity Heat Shrink Boots 626879-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 35.1 - 60 MM , 35.1 - 52 MM  [1.38 - 2.36 INCH , 1.38 - 2.05 INCH ] Inside Diameter as Supplied : 52 MM  [2.05 INCH ] Industry Standards Approved Standards : VG95343 Parts 29 and 30 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /184 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 35.1 - 60 MM , 35.1 - 52 MM  [1.38 - 2.36 INCH , 1.38 - 2.05 INCH ] Inside Diameter as Supplied : 52 MM  [2.05 INCH ] Industry Standards Approved Standards : VG95343 Parts 29 and 30 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /184 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 626879-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
626879-000
Heat Shrink Boots 626879-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 35.1 - 60 MM , 35.1 - 52 MM  [1.38 - 2.36 INCH , 1.38 - 2.05 INCH ] Inside Diameter as Supplied : 52 MM  [2.05 INCH ] Industry Standards Approved Standards : VG95343 Parts 29 and 30 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /184 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 100
  • Material : Low Fire Hazard Material
  • Material Code : 100

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 35.1 - 60 MM , 35.1 - 52 MM  [1.38 - 2.36 INCH , 1.38 - 2.05 INCH ]
  • Inside Diameter as Supplied : 52 MM  [2.05 INCH ]

Industry Standards


  • Approved Standards : VG95343 Parts 29 and 30
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /184 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Flammability : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 626879-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink boot - 029629-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 040113-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 015189-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers