TE Connectivity Splices 626439-2

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Tap Wire Size (MMSQ) : 4 - 6 Terminal Material Thickness (MM) : .05 Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size (CMA) : 8234 - 13092 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Tap Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Tap Wire Size (MMSQ) : 4 - 6 Terminal Material Thickness (MM) : .05 Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size (CMA) : 8234 - 13092 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Tap Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 626439-2 - TE Connectivity
Berwyn, PA, United States
Splices
626439-2
Splices 626439-2
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Tap Wire Size (MMSQ) : 4 - 6 Terminal Material Thickness (MM) : .05 Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size (CMA) : 8234 - 13092 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Tap Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Tap Wire Size (MMSQ) : 4 - 6
  • Terminal Material Thickness (MM) : .05
  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 11 - 9
  • Wire Size (CMA) : 8234 - 13092

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Tap Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 626439-2
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details