TE Connectivity Splices 626439-1

Description
Body Features Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Terminal Plating Thickness : 100 - 200 MICM  [2.54 - 5.08 MICIN ] Dimensions Tap Wire Size (MMSQ) : 4 - 6 Terminal Material Thickness : .05 MM  [1.19 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size (CMA) : 8234 - 13092 Packaging Features Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Tap Splice Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Terminal Plating Thickness : 100 - 200 MICM  [2.54 - 5.08 MICIN ] Dimensions Tap Wire Size (MMSQ) : 4 - 6 Terminal Material Thickness : .05 MM  [1.19 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size (CMA) : 8234 - 13092 Packaging Features Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Tap Splice Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 626439-1 - TE Connectivity
Berwyn, PA, United States
Splices
626439-1
Splices 626439-1
Body Features Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Terminal Plating Thickness : 100 - 200 MICM  [2.54 - 5.08 MICIN ] Dimensions Tap Wire Size (MMSQ) : 4 - 6 Terminal Material Thickness : .05 MM  [1.19 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size (CMA) : 8234 - 13092 Packaging Features Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Tap Splice Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 100 - 200 MICM  [2.54 - 5.08 MICIN ]

Dimensions


  • Tap Wire Size (MMSQ) : 4 - 6
  • Terminal Material Thickness : .05 MM  [1.19 INCH ]
  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 11 - 9
  • Wire Size (CMA) : 8234 - 13092

Packaging Features


  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Tap Splice

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 626439-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details