TE Connectivity Splices 626437-2

Description
Body Features Plating Material : Tin Primary Product Color : Black Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 4 MM  [.157 INCH ] Overall Product Length : 17.5 MM  [.688 INCH ] Tap Wire Size (MMSQ) : 1 - 2.5 Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Housing Features Housing Material : Nylon 66 GF Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : No Splice Accessory Type : Tap Cover Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Plating Material : Tin Primary Product Color : Black Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 4 MM  [.157 INCH ] Overall Product Length : 17.5 MM  [.688 INCH ] Tap Wire Size (MMSQ) : 1 - 2.5 Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Housing Features Housing Material : Nylon 66 GF Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : No Splice Accessory Type : Tap Cover Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 626437-2 - TE Connectivity
Berwyn, PA, United States
Splices
626437-2
Splices 626437-2
Body Features Plating Material : Tin Primary Product Color : Black Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 4 MM  [.157 INCH ] Overall Product Length : 17.5 MM  [.688 INCH ] Tap Wire Size (MMSQ) : 1 - 2.5 Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Housing Features Housing Material : Nylon 66 GF Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Serrated : No Splice Accessory Type : Tap Cover Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Plating Material : Tin
  • Primary Product Color : Black
  • Primary Product Material : Brass

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 4 MM  [.157 INCH ]
  • Overall Product Length : 17.5 MM  [.688 INCH ]
  • Tap Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2048 - 5178

Housing Features


  • Housing Material : Nylon 66 GF

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Tap Cover
  • Splice Type : Tap Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 626437-2
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 1-160759-9-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details