TE Connectivity Crimp Wire Pins, Tabs & Ferrules 626361-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 4 MM  [.157 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.6 MM , 1.3 MM  [.051 INCH , .102 INCH ] Compatible Insulation Diameter Range : 3 MM , 2 - 3 MM  [.118 INCH , .08 - .118 INCH ] Overall Product Length : 31.6 MM  [1.244 INCH ] Terminal Material Thickness : .38 MM  [.014 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1111 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 4 MM  [.157 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.6 MM , 1.3 MM  [.051 INCH , .102 INCH ] Compatible Insulation Diameter Range : 3 MM , 2 - 3 MM  [.118 INCH , .08 - .118 INCH ] Overall Product Length : 31.6 MM  [1.244 INCH ] Terminal Material Thickness : .38 MM  [.014 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1111 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 626361-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
626361-1
Crimp Wire Pins, Tabs & Ferrules 626361-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 4 MM  [.157 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.6 MM , 1.3 MM  [.051 INCH , .102 INCH ] Compatible Insulation Diameter Range : 3 MM , 2 - 3 MM  [.118 INCH , .08 - .118 INCH ] Overall Product Length : 31.6 MM  [1.244 INCH ] Terminal Material Thickness : .38 MM  [.014 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1111 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Pin Diameter : 4 MM  [.157 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 2.6 MM , 1.3 MM  [.051 INCH , .102 INCH ]
  • Compatible Insulation Diameter Range : 3 MM , 2 - 3 MM  [.118 INCH , .08 - .118 INCH ]
  • Overall Product Length : 31.6 MM  [1.244 INCH ]
  • Terminal Material Thickness : .38 MM  [.014 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1111 - 3260

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 626361-1
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Connector Pin; Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details