TE Connectivity Quick Disconnects 626328-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.43 - 5.08 MM  [.135 - .2 INCH ] Product Length : 19.2 MM  [.756 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : 4 - 6.63 Wire Size (AWG) : 11 - 9 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.43 - 5.08 MM  [.135 - .2 INCH ] Product Length : 19.2 MM  [.756 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : 4 - 6.63 Wire Size (AWG) : 11 - 9 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 626328-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
626328-2
Quick Disconnects 626328-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.43 - 5.08 MM  [.135 - .2 INCH ] Product Length : 19.2 MM  [.756 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : 4 - 6.63 Wire Size (AWG) : 11 - 9 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.43 - 5.08 MM  [.135 - .2 INCH ]
  • Product Length : 19.2 MM  [.756 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : 4 - 6.63
  • Wire Size (AWG) : 11 - 9

Mechanical Attachment


  • Mating Retention Type : Locking Lance
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A111419CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111419CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111419CT-ND
CONN QC RCPT 10-11AWG 0.250

CONN QC RCPT 10-11AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A111419TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111419TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111419TR-ND
CONN QC RCPT 10-11AWG 0.250

CONN QC RCPT 10-11AWG 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
626328-2
Terminals 626328-2
Terminals TERMINAL

Terminals TERMINAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 626328-2 A111419CT-ND A111419TR-ND 626328-2
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 102316-8 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details