Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 2.55 MM , 1.28 MM [.05 INCH , .1 INCH ] Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Compatible Insulation Diameter Range : 1.9 - 2.8 MM [.07 - .11 INCH ] Product Length : 12.5 MM [.492 INCH ] Stud Diameter : 3.51 MM [.138 INCH ] Tongue Thickness : .5 MM [.02 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 2.55 MM , 1.28 MM [.05 INCH , .1 INCH ] Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Compatible Insulation Diameter Range : 1.9 - 2.8 MM [.07 - .11 INCH ] Product Length : 12.5 MM [.492 INCH ] Stud Diameter : 3.51 MM [.138 INCH ] Tongue Thickness : .5 MM [.02 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 2.55 MM , 1.28 MM [.05 INCH , .1 INCH ] Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Compatible Insulation Diameter Range : 1.9 - 2.8 MM [.07 - .11 INCH ] Product Length : 12.5 MM [.492 INCH ] Stud Diameter : 3.51 MM [.138 INCH ] Tongue Thickness : .5 MM [.02 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
Barrel Type : Open
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 2.55 MM , 1.28 MM [.05 INCH , .1 INCH ]
Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ]
Compatible Insulation Diameter Range : 1.9 - 2.8 MM [.07 - .11 INCH ]
Product Length : 12.5 MM [.492 INCH ]
Stud Diameter : 3.51 MM [.138 INCH ]
Tongue Thickness : .5 MM [.02 INCH ]
Wire Size (MMSQ) : .32 - .82
Wire Size (AWG) : 22 - 18
Wire Size (CMA) : 642 - 1624
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Strip/Reel
Product Type Features
Compatible With Discrete Wire Type : Stranded
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Stud Size : M3.5, #6
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]