TE Connectivity Quick Disconnects 626094-2

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.3 - 3.3 MM  [.089 - .129 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.3 - 3.3 MM  [.089 - .129 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 626094-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
626094-2
Quick Disconnects 626094-2
Contact Features Barrel Type : Open Contact Base Material : Brass Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.3 - 3.3 MM  [.089 - .129 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.3 - 3.3 MM  [.089 - .129 INCH ]
  • Terminal Material Thickness : .32 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .51 - 1.03
  • Wire Size (AWG) : 20 - 17

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 8000

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A117987TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A117987TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A117987TR-ND
CONN QC RCPT 17-20AWG 0.250

CONN QC RCPT 17-20AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A117987CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A117987CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A117987CT-ND
CONN QC RCPT 17-20AWG 0.250

CONN QC RCPT 17-20AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 626094-2 A117987TR-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details