TE Connectivity Magnet Wire Terminals 62609-1

Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .12 - .4 Magnet Wire Size (AWG) : 27 - 25 Magnet Wire Size (MM) : .36 - .45 Product Length : 9.02 MM  [.355 INCH ] Stock Thickness (Magnet Wire Side) : .31 MM  [.012 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Crimp Area Length : 2.54 MM  [.1 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .12 - .4 Magnet Wire Size (AWG) : 27 - 25 Magnet Wire Size (MM) : .36 - .45 Product Length : 9.02 MM  [.355 INCH ] Stock Thickness (Magnet Wire Side) : .31 MM  [.012 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Crimp Area Length : 2.54 MM  [.1 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62609-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62609-1
Magnet Wire Terminals 62609-1
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .12 - .4 Magnet Wire Size (AWG) : 27 - 25 Magnet Wire Size (MM) : .36 - .45 Product Length : 9.02 MM  [.355 INCH ] Stock Thickness (Magnet Wire Side) : .31 MM  [.012 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Crimp Area Length : 2.54 MM  [.1 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 1

Contact Features


  • Magnet Wire Terminal Type : F-Crimp
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 26 - 22
  • Lead Wire Size (MMSQ) : .12 - .4
  • Magnet Wire Size (AWG) : 27 - 25
  • Magnet Wire Size (MM) : .36 - .45
  • Product Length : 9.02 MM  [.355 INCH ]
  • Stock Thickness (Magnet Wire Side) : .31 MM  [.012 INCH ]
  • Terminal Height : 4.75 MM  [.187 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Crimp Area Length : 2.54 MM  [.1 INCH ]
  • Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A116292CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116292CT-ND
Terminals - Magnetic Wire Connectors A116292CT-ND
CONN MAG TERM 25-27AWG CRIMP

CONN MAG TERM 25-27AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A116292TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116292TR-ND
Terminals - Magnetic Wire Connectors A116292TR-ND
CONN MAG TERM 25-27AWG CRIMP

CONN MAG TERM 25-27AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 62609-1 A116292CT-ND A116292TR-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 105978-31 - TE Connectivity
Specs
Features RoHS
View Details