TE Connectivity
Magnet Wire Terminals
62608-3
Description
Contact Features Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .12 - .4 Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Product Length : 2.29 MM [.09 INCH ] Stock Thickness (Magnet Wire Side) : .31 MM [.012 INCH ] Terminal Height : 4.75 MM [.187 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton, Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Crimp Area Length : 2.54 MM [.1 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .12 - .4 Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Product Length : 2.29 MM [.09 INCH ] Stock Thickness (Magnet Wire Side) : .31 MM [.012 INCH ] Terminal Height : 4.75 MM [.187 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton, Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Crimp Area Length : 2.54 MM [.1 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .12 - .4 Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Product Length : 2.29 MM [.09 INCH ] Stock Thickness (Magnet Wire Side) : .31 MM [.012 INCH ] Terminal Height : 4.75 MM [.187 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton, Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Crimp Area Length : 2.54 MM [.1 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Contact Features
- Magnet Wire Terminal Type : F-Crimp
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Lead Wire Size (AWG) : 26 - 22
- Lead Wire Size (MMSQ) : .12 - .4
- Magnet Wire Size (AWG) : 30 - 28
- Magnet Wire Size (MM) : .25 - .32
- Product Length : 2.29 MM [.09 INCH ]
- Stock Thickness (Magnet Wire Side) : .31 MM [.012 INCH ]
- Terminal Height : 4.75 MM [.187 INCH ]
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel/Carton, Reel
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Crimp Area Length : 2.54 MM [.1 INCH ]
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
62608-3 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3300 to 0.8200 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details
3 suppliers