TE Connectivity
Splices
626051-000
Description
Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Description
Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated
Dimensions
- Wire Size (MMSQ) : .25
- Wire Size (AWG) : 24
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
626051-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details
Material
Tin
Features
RoHS
North American
17 to 21 AWG
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details