TE Connectivity
Splices
626043-000
Description
Dimensions Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Description
Dimensions Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Dimensions Wire Size (MMSQ) : .14 - .05 Wire Size (AWG) : 26 - 30
Usage Conditions Insulation Option : Fully Insulated
Dimensions
- Wire Size (MMSQ) : .14 - .05
- Wire Size (AWG) : 26 - 30
Usage Conditions
- Insulation Option : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
626043-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details