TE Connectivity Ring Terminals 626038-2

Description
Body Features Terminal & Contact Weight : 1.445 G  [.049 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.89 MM , 2.67 MM  [.105 INCH , .153 INCH ] Compatible Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Compatible Insulation Diameter Range : 3.2 - 5.3 MM  [.15 - .209 INCH ] Product Length : 25.3 MM  [.996 INCH ] Stud Diameter : 8.4 MM  [.331 INCH ] Tongue Thickness : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 10 Wire Size (CMA) : 8234 - 10383 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : 5/16, M8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.445 G  [.049 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.89 MM , 2.67 MM  [.105 INCH , .153 INCH ] Compatible Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Compatible Insulation Diameter Range : 3.2 - 5.3 MM  [.15 - .209 INCH ] Product Length : 25.3 MM  [.996 INCH ] Stud Diameter : 8.4 MM  [.331 INCH ] Tongue Thickness : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 10 Wire Size (CMA) : 8234 - 10383 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : 5/16, M8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 626038-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
626038-2
Ring Terminals 626038-2
Body Features Terminal & Contact Weight : 1.445 G  [.049 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.89 MM , 2.67 MM  [.105 INCH , .153 INCH ] Compatible Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Compatible Insulation Diameter Range : 3.2 - 5.3 MM  [.15 - .209 INCH ] Product Length : 25.3 MM  [.996 INCH ] Stud Diameter : 8.4 MM  [.331 INCH ] Tongue Thickness : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 10 Wire Size (CMA) : 8234 - 10383 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : 5/16, M8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.445 G  [.049 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.89 MM , 2.67 MM  [.105 INCH , .153 INCH ]
  • Compatible Insulation Diameter (Max) : 5.31 MM  [.209 INCH ]
  • Compatible Insulation Diameter Range : 3.2 - 5.3 MM  [.15 - .209 INCH ]
  • Product Length : 25.3 MM  [.996 INCH ]
  • Stud Diameter : 8.4 MM  [.331 INCH ]
  • Tongue Thickness : 3.81 MM  [.15 INCH ]
  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 11 - 10
  • Wire Size (CMA) : 8234 - 10383

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-001
  • Stud Size : 5/16, M8
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A111416TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111416TR-ND
Terminals - Ring Connectors A111416TR-ND
CONN RING CIRC 10-11AWG CRIMP

CONN RING CIRC 10-11AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A111416CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111416CT-ND
Terminals - Ring Connectors A111416CT-ND
CONN RING CIRC 10-11AWG CRIMP

CONN RING CIRC 10-11AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
626038-2
Terminals 626038-2
Terminals RING TONGUE TERMINAL

Terminals RING TONGUE TERMINAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 626038-2 A111416TR-ND A111416CT-ND 626038-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details