TE Connectivity Ring Terminals & Spade Terminals 626028-1

Description
Body Features Inspection Slot : No Weight per Piece (G) : .594 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 3.1 MM  [.122 INCH ] Accepts Insulation Diameter Range : 1.78 - 3.05 MM  [.075 - .122 INCH ] Barrel Inside Diameter : 1.65 MM , 2.92 MM  [.065 INCH , .114 INCH ] Overall Product Length : 19.8 MM  [.779 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Comment : Similar to DIN 46225. Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-001 Stud Size : M4, #8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Weight per Piece (G) : .594 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 3.1 MM  [.122 INCH ] Accepts Insulation Diameter Range : 1.78 - 3.05 MM  [.075 - .122 INCH ] Barrel Inside Diameter : 1.65 MM , 2.92 MM  [.065 INCH , .114 INCH ] Overall Product Length : 19.8 MM  [.779 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Comment : Similar to DIN 46225. Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-001 Stud Size : M4, #8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 626028-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
626028-1
Ring Terminals & Spade Terminals 626028-1
Body Features Inspection Slot : No Weight per Piece (G) : .594 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 3.1 MM  [.122 INCH ] Accepts Insulation Diameter Range : 1.78 - 3.05 MM  [.075 - .122 INCH ] Barrel Inside Diameter : 1.65 MM , 2.92 MM  [.065 INCH , .114 INCH ] Overall Product Length : 19.8 MM  [.779 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Comment : Similar to DIN 46225. Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-001 Stud Size : M4, #8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : .594

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Insulation Diameter (Max) : 3.1 MM  [.122 INCH ]
  • Accepts Insulation Diameter Range : 1.78 - 3.05 MM  [.075 - .122 INCH ]
  • Barrel Inside Diameter : 1.65 MM , 2.92 MM  [.065 INCH , .114 INCH ]
  • Overall Product Length : 19.8 MM  [.779 INCH ]
  • Stud Diameter : 4.3 MM  [.169 INCH ]
  • Tongue Thickness : .6 MM  [.023 INCH ]
  • Wire Size (MMSQ) : .5 - 1.65
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1021 - 3256

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Other


  • Comment : Similar to DIN 46225.

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : RING-001
  • Stud Size : M4, #8
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminals - Ring Connectors - 626028-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
626028-1-ND
Terminals - Ring Connectors 626028-1-ND
CONN RING CIRC 15-20AWG CRIMP

CONN RING CIRC 15-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
626028-1
Terminals 626028-1
Terminals RING TONGUE TERMINAL

Terminals RING TONGUE TERMINAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 626028-1 626028-1-ND 626028-1
Product Name Ring Terminals & Spade Terminals Terminals - Ring Connectors Terminals
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-170153-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details