TE Connectivity
Splices
625372-000
Description
Dimensions Compatible Insulation Diameter Range : 7.11 MM [.28 INCH ] Product Length : 54.1 MM [2.13 INCH ] Recovered Inside Diameter : 3.56 MM [.14 INCH ] Wire Size (CMA) : 8500 - 16200
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Description
Dimensions Compatible Insulation Diameter Range : 7.11 MM [.28 INCH ] Product Length : 54.1 MM [2.13 INCH ] Recovered Inside Diameter : 3.56 MM [.14 INCH ] Wire Size (CMA) : 8500 - 16200
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Dimensions Compatible Insulation Diameter Range : 7.11 MM [.28 INCH ] Product Length : 54.1 MM [2.13 INCH ] Recovered Inside Diameter : 3.56 MM [.14 INCH ] Wire Size (CMA) : 8500 - 16200
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Dimensions
- Compatible Insulation Diameter Range : 7.11 MM [.28 INCH ]
- Product Length : 54.1 MM [2.13 INCH ]
- Recovered Inside Diameter : 3.56 MM [.14 INCH ]
- Wire Size (CMA) : 8500 - 16200
Product Type Features
Usage Conditions
- Fluid Resistance : Splash Protection
- Insulation Option : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
625372-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Material
Tin
Features
RoHS
North American
15 to 17 AWG
View Details