TE Connectivity Splices 625371-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 8.76 MM  [.345 INCH ] Product Length : 54.1 MM  [2.13 INCH ] Wire Size (CMA) : 16200 - 25000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 8.76 MM  [.345 INCH ] Product Length : 54.1 MM  [2.13 INCH ] Wire Size (CMA) : 16200 - 25000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 625371-000 - TE Connectivity
Berwyn, PA, United States
Splices
625371-000
Splices 625371-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 8.76 MM  [.345 INCH ] Product Length : 54.1 MM  [2.13 INCH ] Wire Size (CMA) : 16200 - 25000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Contact Features


  • Barrel Type : Closed

Dimensions


  • Compatible Insulation Diameter Range : 8.76 MM  [.345 INCH ]
  • Product Length : 54.1 MM  [2.13 INCH ]
  • Wire Size (CMA) : 16200 - 25000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 200

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 625371-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Power Terminals - 1-167892-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details