TE Connectivity
Splices
625357-000
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyvinylidene Fluoride Product Weight (G) : 1
Contact Features Barrel Type : Closed
Dimensions Compatible Insulation Diameter Range : 2.54 MM [.1 INCH ] Product Length : 13.7 MM [.54 INCH ] Recovered Inside Diameter : .76 MM [.03 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26 Wire Size (CMA) : 304 - 810
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyvinylidene Fluoride Product Weight (G) : 1
Contact Features Barrel Type : Closed
Dimensions Compatible Insulation Diameter Range : 2.54 MM [.1 INCH ] Product Length : 13.7 MM [.54 INCH ] Recovered Inside Diameter : .76 MM [.03 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26 Wire Size (CMA) : 304 - 810
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyvinylidene Fluoride Product Weight (G) : 1
Contact Features Barrel Type : Closed
Dimensions Compatible Insulation Diameter Range : 2.54 MM [.1 INCH ] Product Length : 13.7 MM [.54 INCH ] Recovered Inside Diameter : .76 MM [.03 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26 Wire Size (CMA) : 304 - 810
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
- Product Weight (G) : 1
Contact Features
Dimensions
- Compatible Insulation Diameter Range : 2.54 MM [.1 INCH ]
- Product Length : 13.7 MM [.54 INCH ]
- Recovered Inside Diameter : .76 MM [.03 INCH ]
- Wire Size (MMSQ) : .34 - .14
- Wire Size (AWG) : 22 - 26
- Wire Size (CMA) : 304 - 810
Industry Standards
- Government Qualified Splice : No
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 500
Product Type Features
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Fluid Resistance : Splash Protection
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
625357-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Material
Unplated
Features
RoHS
North American
26 to 29 AWG
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers