TE Connectivity Splices 625351-000

Description
Dimensions Product Length : 19.05 MM  [.75 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Dimensions Product Length : 19.05 MM  [.75 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 625351-000 - TE Connectivity
Berwyn, PA, United States
Splices
625351-000
Splices 625351-000
Dimensions Product Length : 19.05 MM  [.75 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Dimensions


  • Product Length : 19.05 MM  [.75 INCH ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 625351-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers