TE Connectivity Quick Disconnects 62530-1

Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 2.29 - 4.45 MM  [.09 - .175 INCH ] Overall Length : 19.05 MM  [.75 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 2.29 - 4.45 MM  [.09 - .175 INCH ] Overall Length : 19.05 MM  [.75 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 62530-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
62530-1
Quick Disconnects 62530-1
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 2.29 - 4.45 MM  [.09 - .175 INCH ] Overall Length : 19.05 MM  [.75 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.29 - 4.45 MM  [.09 - .175 INCH ]
  • Overall Length : 19.05 MM  [.75 INCH ]
  • Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .82 - 2.08
  • Wire Size (AWG) : 18 - 14

Mechanical Attachment


  • Mating Retention Type : Locking Lance
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 15000

Product Type Features


  • Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A111411TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111411TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111411TR-ND
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A111411CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111411CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111411CT-ND
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 62530-1 A111411TR-ND A111411CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Unplated Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details