TE ConnectivitySolderSleeve Shield Terminators625291-000
Description
Body Features Lead Plating Material : Tin
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 1.52 MM [.06 INCH ] Product Length : 13.2 MM [.52 INCH ] Recovered Inside Diameter (Max) : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Product Type Features Interconnect Device Splice Type : Wire Terminator
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Wire Temperature (Max) (DEGC) : 125
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Lead Plating Material : Tin
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 1.52 MM [.06 INCH ] Product Length : 13.2 MM [.52 INCH ] Recovered Inside Diameter (Max) : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Product Type Features Interconnect Device Splice Type : Wire Terminator
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Wire Temperature (Max) (DEGC) : 125
Body Features Lead Plating Material : Tin
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 1.52 MM [.06 INCH ] Product Length : 13.2 MM [.52 INCH ] Recovered Inside Diameter (Max) : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Product Type Features Interconnect Device Splice Type : Wire Terminator
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Wire Temperature (Max) (DEGC) : 125
Body Features
Lead Plating Material : Tin
Configuration Features
Pre-Installed Lead : No
Dimensions
Expanded Inside Diameter (Min) : 1.52 MM [.06 INCH ]
Product Length : 13.2 MM [.52 INCH ]
Recovered Inside Diameter (Max) : 2.54 MM [.1 INCH ]
Wire Size (MMSQ) : .34 - .14
Wire Size (AWG) : 22 - 26
Product Type Features
Interconnect Device Splice Type : Wire Terminator
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]