TE Connectivity Coax Cable Termination 309974-000

Description
Body Features Lead Color : White/White With Black Stripe Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - .7 MM  [.012 - .027 INCH ] Compatible Dielectric Diameter Range : 2.9 MM  [.115 INCH ] Compatible Jacket Diameter Range : 1.9 - 4.3 MM  [.075 - .017 INCH ] Compatible Shield Diameter (Max) : 3.56 MM  [.14 INCH ] Pre-Installed Lead Wire Size (AWG) : 20 Pre-Installed Lead Wire Size (MMSQ) : .61 Product Length : 17 MM , 22.7 MM  [.67 INCH , .895 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Immersion Protection
Request a Quote
Description
Body Features Lead Color : White/White With Black Stripe Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - .7 MM  [.012 - .027 INCH ] Compatible Dielectric Diameter Range : 2.9 MM  [.115 INCH ] Compatible Jacket Diameter Range : 1.9 - 4.3 MM  [.075 - .017 INCH ] Compatible Shield Diameter (Max) : 3.56 MM  [.14 INCH ] Pre-Installed Lead Wire Size (AWG) : 20 Pre-Installed Lead Wire Size (MMSQ) : .61 Product Length : 17 MM , 22.7 MM  [.67 INCH , .895 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Immersion Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - 309974-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
309974-000
Coax Cable Termination 309974-000
Body Features Lead Color : White/White With Black Stripe Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - .7 MM  [.012 - .027 INCH ] Compatible Dielectric Diameter Range : 2.9 MM  [.115 INCH ] Compatible Jacket Diameter Range : 1.9 - 4.3 MM  [.075 - .017 INCH ] Compatible Shield Diameter (Max) : 3.56 MM  [.14 INCH ] Pre-Installed Lead Wire Size (AWG) : 20 Pre-Installed Lead Wire Size (MMSQ) : .61 Product Length : 17 MM , 22.7 MM  [.67 INCH , .895 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Immersion Protection

Body Features


  • Lead Color : White/White With Black Stripe
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded
  • Shield Plating Material : Silver, Tin

Configuration Features


  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Compatible Conductor Diameter Range : .3 - .7 MM  [.012 - .027 INCH ]
  • Compatible Dielectric Diameter Range : 2.9 MM  [.115 INCH ]
  • Compatible Jacket Diameter Range : 1.9 - 4.3 MM  [.075 - .017 INCH ]
  • Compatible Shield Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 20
  • Pre-Installed Lead Wire Size (MMSQ) : .61
  • Product Length : 17 MM , 22.7 MM  [.67 INCH , .895 INCH ]

Termination Features


  • Product Terminates To : Coaxial Cable

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Resistance Properties : Immersion Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 309974-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 120411-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 187874-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 097105-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 178139-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details