TE Connectivity Terminal Blk/Strip Wiring Dev 625.615

Description
CONNECTORS; CONNECTOR TYPE:TERMINAL BLOCK; FOR USE WITH:MATE-N-LOK CONNECTOR; NO. OF CONTACTS:2; PITCH SPACING:9.53MM; PRODUCT RANGE:600 SERIES ;ROHS. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTORS; CONNECTOR TYPE:TERMINAL BLOCK; FOR USE WITH:MATE-N-LOK CONNECTOR; NO. OF CONTACTS:2; PITCH SPACING:9.53MM; PRODUCT RANGE:600 SERIES ;ROHS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 19124703 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
19124703
Terminal Blk/Strip Wiring Dev 19124703
CONNECTORS; CONNECTOR TYPE:TERMINAL BLOCK; FOR USE WITH:MATE-N-LOK CONNECTOR; NO. OF CONTACTS:2; PITCH SPACING:9.53MM; PRODUCT RANGE:600 SERIES ;ROHS. FREE 2 YEAR RADWELL WARRANTY

CONNECTORS; CONNECTOR TYPE:TERMINAL BLOCK; FOR USE WITH:MATE-N-LOK CONNECTOR; NO. OF CONTACTS:2; PITCH SPACING:9.53MM; PRODUCT RANGE:600 SERIES ;ROHS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 19124703
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2203.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks - 1-1546118-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers