TE Connectivity Quick Connects, Quick Disconnect Connectors 62428-2

Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A100768CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100768CT-ND
Quick Connects, Quick Disconnect Connectors A100768CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100768TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100768TR-ND
Quick Connects, Quick Disconnect Connectors A100768TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62428-2
Terminals 62428-2
Terminals 250 FAST RCPT 12-10 Reel of 9000

Terminals 250 FAST RCPT 12-10 Reel of 9000

Buy Now Datasheet
250 Fast Rcpt 12-10 018Tpbr Rohs Compliant Amp - Te Connectivity - 27C7647 - Newark, An Avnet Company
Chicago, IL, United States
250 Fast Rcpt 12-10 018Tpbr Rohs Compliant Amp - Te Connectivity
27C7647
250 Fast Rcpt 12-10 018Tpbr Rohs Compliant Amp - Te Connectivity 27C7647
250 FAST RCPT 12-10 018TPBR ROHS COMPLIANT: YES

250 FAST RCPT 12-10 018TPBR ROHS COMPLIANT: YES

Supplier's Site
Quick Dis Term, Female, 6.35 X 0.81Mm; Product Range Amp - Te Connectivity - 64AH2321 - Newark, An Avnet Company
Chicago, IL, United States
Quick Dis Term, Female, 6.35 X 0.81Mm; Product Range Amp - Te Connectivity
64AH2321
Quick Dis Term, Female, 6.35 X 0.81Mm; Product Range Amp - Te Connectivity 64AH2321
QUICK DIS TERM, FEMALE, 6.35 X 0.81MM; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

QUICK DIS TERM, FEMALE, 6.35 X 0.81MM; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site
62428-2 Rohs Compliant Amp - Te Connectivity - 84AC3933 - Newark, An Avnet Company
Chicago, IL, United States
62428-2 Rohs Compliant Amp - Te Connectivity
84AC3933
62428-2 Rohs Compliant Amp - Te Connectivity 84AC3933
62428-2 ROHS COMPLIANT: YES

62428-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100768CT-ND 62428-2 27C7647 64AH2321
Product Name Quick Connects, Quick Disconnect Connectors Terminals 250 Fast Rcpt 12-10 018Tpbr Rohs Compliant Amp - Te Connectivity Quick Dis Term, Female, 6.35 X 0.81Mm; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details