TE Connectivity Male Disconnect, 2.79Mm, Uninsulated; Product Range Amp - Te Connectivity 62384-1.

Description
MALE DISCONNECT, 2.79MM, UNINSULATED; Product Range:FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Description
MALE DISCONNECT, 2.79MM, UNINSULATED; Product Range:FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect, 2.79Mm, Uninsulated; Product Range Amp - Te Connectivity - 24AC2956 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 2.79Mm, Uninsulated; Product Range Amp - Te Connectivity
24AC2956
Male Disconnect, 2.79Mm, Uninsulated; Product Range Amp - Te Connectivity 24AC2956
MALE DISCONNECT, 2.79MM, UNINSULATED; Product Range:FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

MALE DISCONNECT, 2.79MM, UNINSULATED; Product Range:FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.79mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2956
Product Name Male Disconnect, 2.79Mm, Uninsulated; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connectors - 1395G3 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers