TE Connectivity ™ Cables, Wires Fiber Optic Cables - 623788-000 623788-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019696-623788-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 623788-00055PC6173-1 2-MST3-9CS2861; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019696-623788-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 623788-00055PC6173-1 2-MST3-9CS2861; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 623788-000 - 623788-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 623788-000
623788-000
Cables, Wires Fiber Optic Cables - 623788-000 623788-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019696-623788-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 623788-00055PC6173-1 2-MST3-9CS2861; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019696-623788-000
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 623788-00055PC6173-12-MST3-9CS2861;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 623788-000
Product Name Cables, Wires Fiber Optic Cables - 623788-000
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00050 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 8.5 µm Core - F-SM8 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.6 µm (0.3386 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details