TE Connectivity SolderSleeve Shield Terminators 622041-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.41 MM  [.095 INCH ] Recovered Inside Diameter (Max) : 1.91 MM  [.075 INCH ] Usage Conditions Wire Temperature (Max) (DEGC) : 135
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.41 MM  [.095 INCH ] Recovered Inside Diameter (Max) : 1.91 MM  [.075 INCH ] Usage Conditions Wire Temperature (Max) (DEGC) : 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 622041-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
622041-000
SolderSleeve Shield Terminators 622041-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.41 MM  [.095 INCH ] Recovered Inside Diameter (Max) : 1.91 MM  [.075 INCH ] Usage Conditions Wire Temperature (Max) (DEGC) : 135

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 2.41 MM  [.095 INCH ]
  • Recovered Inside Diameter (Max) : 1.91 MM  [.075 INCH ]

Usage Conditions


  • Wire Temperature (Max) (DEGC) : 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 622041-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 292958-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 126679-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 059810N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 294997-028 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details