TE Connectivity SolderSleeve Shield Terminators 6220260003

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.41 MM  [.095 INCH ] Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.41 MM  [.095 INCH ] Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 6220260003 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
6220260003
SolderSleeve Shield Terminators 6220260003
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.41 MM  [.095 INCH ] Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 2.41 MM  [.095 INCH ]
  • Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 6220260003
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 295477-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 312172-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 101273-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
Coax Cable Termination - 309974-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details