TE Connectivity Quick Connects, Quick Disconnect Connectors 62050-1

Description
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27756TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27756TR-ND
Quick Connects, Quick Disconnect Connectors A27756TR-ND
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27756CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27756CT-ND
Quick Connects, Quick Disconnect Connectors A27756CT-ND
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal, Female Disconnect 0.11In Crimp; Product Range Amp - Te Connectivity - 52F2972 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.11In Crimp; Product Range Amp - Te Connectivity
52F2972
Terminal, Female Disconnect 0.11In Crimp; Product Range Amp - Te Connectivity 52F2972
TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
62050-1
Terminals 62050-1
Terminals 110 FAST TAB 20 16 Reel of 9000

Terminals 110 FAST TAB 20 16 Reel of 9000

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27756TR-ND 52F2972 62050-1
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.11In Crimp; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data