TE Connectivity Terminals 62048-2

Description
FST PREM FLG RCPT STP
Request a Quote Datasheet
Description
FST PREM FLG RCPT STP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 62048-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
62048-2
Terminals 62048-2
FST PREM FLG RCPT STP

FST PREM FLG RCPT STP

Buy Now
Singapore, Singapore
Electronic Connector
392-62048-2
Electronic Connector 392-62048-2
Brass Quick Disconnect Terminal, 14-18AWG, Female, Right Angle, Tin Product overview: 62048-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62048-2 can be used for catalog matching and distributor lookup.

Brass Quick Disconnect Terminal, 14-18AWG, Female, Right Angle, Tin Product overview: 62048-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62048-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27676TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27676TR-ND
Quick Connects, Quick Disconnect Connectors A27676TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27676CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27676CT-ND
Quick Connects, Quick Disconnect Connectors A27676CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364824-62048-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364824-62048-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364824-62048-2
Win Source Part Number: 1364824-62048-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 62048 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)

Win Source Part Number: 1364824-62048-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 62048
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62048-2
Terminals 62048-2
Terminals .250 REV FLG 18-14 AWG Reel of 6500

Terminals .250 REV FLG 18-14 AWG Reel of 6500

Buy Now Datasheet
Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity - 43AC4188 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity
43AC4188
Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity 43AC4188
FEMALE DISCONNECT, 6.35MM, UNINSULATED; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, UNINSULATED; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site
Female Flag Disconnect, 18Awg-14Awg Rohs Compliant Amp - Te Connectivity - 69AH5062 - Newark, An Avnet Company
Chicago, IL, United States
Female Flag Disconnect, 18Awg-14Awg Rohs Compliant Amp - Te Connectivity
69AH5062
Female Flag Disconnect, 18Awg-14Awg Rohs Compliant Amp - Te Connectivity 69AH5062
FEMALE FLAG DISCONNECT, 18AWG-14AWG ROHS COMPLIANT: YES

FEMALE FLAG DISCONNECT, 18AWG-14AWG ROHS COMPLIANT: YES

Supplier's Site
62048-2 Mini-Reel 250 Rev Flg Fast Rec 18 14Tpbr Amp - Te Connectivity - 87X3202 - Newark, An Avnet Company
Chicago, IL, United States
62048-2 Mini-Reel 250 Rev Flg Fast Rec 18 14Tpbr Amp - Te Connectivity
87X3202
62048-2 Mini-Reel 250 Rev Flg Fast Rec 18 14Tpbr Amp - Te Connectivity 87X3202
62048-2 Mini-Reel 250 REV FLG FAST REC 18 14TPBR

62048-2 Mini-Reel 250 REV FLG FAST REC 18 14TPBR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 62048-2 392-62048-2 A27676TR-ND 1364824-62048-2 62048-2 43AC4188 69AH5062
Product Name Terminals Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity Female Flag Disconnect, 18Awg-14Awg Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details