TE Connectivity Heat Shrink Tubing 6203686005

Description
Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Battery Acid, Hydraulic Fluid, Diesel Fuel, Brake Fluid, Lubricating Oil, Unleaded Gasoline, Antifreeze Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 50 MM  [1.969 INCH ] Product Length : 225 MM  [8.858 INCH ] Recovered Inside Diameter (Max) : 25 MM  [.984 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Flexing, Mechanical Damage, Cut-Through, Vibration Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Battery Acid, Hydraulic Fluid, Diesel Fuel, Brake Fluid, Lubricating Oil, Unleaded Gasoline, Antifreeze Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 50 MM  [1.969 INCH ] Product Length : 225 MM  [8.858 INCH ] Recovered Inside Diameter (Max) : 25 MM  [.984 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Flexing, Mechanical Damage, Cut-Through, Vibration Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 6203686005 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
6203686005
Heat Shrink Tubing 6203686005
Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Battery Acid, Hydraulic Fluid, Diesel Fuel, Brake Fluid, Lubricating Oil, Unleaded Gasoline, Antifreeze Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 50 MM  [1.969 INCH ] Product Length : 225 MM  [8.858 INCH ] Recovered Inside Diameter (Max) : 25 MM  [.984 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Flexing, Mechanical Damage, Cut-Through, Vibration Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Car Wash Detergent, Battery Acid, Hydraulic Fluid, Diesel Fuel, Brake Fluid, Lubricating Oil, Unleaded Gasoline, Antifreeze
  • Primary Product Color : Black
  • Primary Product Material : Polyethylene/Polyester
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 50 MM  [1.969 INCH ]
  • Product Length : 225 MM  [8.858 INCH ]
  • Recovered Inside Diameter (Max) : 25 MM  [.984 INCH ]

Industry Standards


  • Flammability Test Method : FMVSS 302

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Flexing, Mechanical Damage, Cut-Through, Vibration

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Material Type : Fiber & Fabric
  • Wall Type : Braid Wall

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 6203686005
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 003273N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0041174003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 063725P020 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Heat Shrink Boots - 092766-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Flexible Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers