TE Connectivity SolderSleeve Shield Terminators 620265-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 10.41 MM  [.409 INCH ] Recovered Inside Diameter (Max) : 3.81 MM  [.15 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Resistance Properties : Splash Protection
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 10.41 MM  [.409 INCH ] Recovered Inside Diameter (Max) : 3.81 MM  [.15 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Resistance Properties : Splash Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 620265-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
620265-000
SolderSleeve Shield Terminators 620265-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 10.41 MM  [.409 INCH ] Recovered Inside Diameter (Max) : 3.81 MM  [.15 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Resistance Properties : Splash Protection

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 10.41 MM  [.409 INCH ]
  • Recovered Inside Diameter (Max) : 3.81 MM  [.15 INCH ]

Product Type Features


  • Interconnect Device Splice Type : SolderSleeve

Usage Conditions


  • Operating Temperature (Max) : 175 DEGC  [347 DEGF ]
  • Resistance Properties : Splash Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 620265-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2-2819073-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 126679-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 119593-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 094103-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details