Quick Disconnect Terminal 14-18AWG Brass RCP 16.25mm T/R Product overview: 62016-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62016-1 can be used for catalog matching and distributor lookup.
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Win Source Part Number: 1364719-62016-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 62016
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Insulation: Non-Insulated
Length - Overall: 0.640" (16.26mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.150" ~ 0.190" (3.81mm ~ 4.83mm)
Terminals 187 FAST RCPT 18-14 Reel of 12000
187 FAST REC 18-14 014BR ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-62016-1 | A27730CT-ND | 1364719-62016-1 | 62016-1 | 90B1804 |
| Product Name | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Terminals | 187 Fast Rec 18-14 014Br Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack |