TE Connectivity SolderSleeve Shield Terminators 620067N004

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.41 MM  [.095 INCH ] Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 175 Wire Temperature (Max) (DEGC) : 135
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.41 MM  [.095 INCH ] Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 175 Wire Temperature (Max) (DEGC) : 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 620067N004 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
620067N004
SolderSleeve Shield Terminators 620067N004
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 2.41 MM  [.095 INCH ] Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 175 Wire Temperature (Max) (DEGC) : 135

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 2.41 MM  [.095 INCH ]
  • Recovered Inside Diameter (Max) : .89 MM  [.035 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 175
  • Wire Temperature (Max) (DEGC) : 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 620067N004
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 094103-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 063567-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 187788N003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Terminators - 1-221629-6 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers