TE Connectivity Power Cable Terminations 2259766-4

Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 3 Dimensions Compatible Conductor Range (AWGKC) : 250 - 1000 Compatible Insulation Diameter Range : 32.4 - 48. MM  [1.27 - 1.89 INCH ] Length (Installed) : 1000 MM  [39.37 INCH ] Sheath Outside Diameter : 102 MM  [4.015 INCH ] Shed Inside Diameter : 54 MM  [2.125 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : IEC 60502-4, GB/T 12706.4 Pollution Level (IEC 60815) : II Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Stress Cone Shelf Life : 3 Years Termination Length (MM) : 309 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 3 Dimensions Compatible Conductor Range (AWGKC) : 250 - 1000 Compatible Insulation Diameter Range : 32.4 - 48. MM  [1.27 - 1.89 INCH ] Length (Installed) : 1000 MM  [39.37 INCH ] Sheath Outside Diameter : 102 MM  [4.015 INCH ] Shed Inside Diameter : 54 MM  [2.125 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : IEC 60502-4, GB/T 12706.4 Pollution Level (IEC 60815) : II Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Stress Cone Shelf Life : 3 Years Termination Length (MM) : 309 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 2259766-4 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
2259766-4
Power Cable Terminations 2259766-4
Body Features Insulation Material : XLPE/EPR Number of Sheds : 3 Configuration Features Number of Cores : 3 Dimensions Compatible Conductor Range (AWGKC) : 250 - 1000 Compatible Insulation Diameter Range : 32.4 - 48. MM  [1.27 - 1.89 INCH ] Length (Installed) : 1000 MM  [39.37 INCH ] Sheath Outside Diameter : 102 MM  [4.015 INCH ] Shed Inside Diameter : 54 MM  [2.125 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : IEC 60502-4, GB/T 12706.4 Pollution Level (IEC 60815) : II Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : China Product Type Features Cable Shield Style : Tape Installation Technology : Stress Cone Shelf Life : 3 Years Termination Length (MM) : 309 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Insulation Material : XLPE/EPR
  • Number of Sheds : 3

Configuration Features


  • Number of Cores : 3

Dimensions


  • Compatible Conductor Range (AWGKC) : 250 - 1000
  • Compatible Insulation Diameter Range : 32.4 - 48. MM  [1.27 - 1.89 INCH ]
  • Length (Installed) : 1000 MM  [39.37 INCH ]
  • Sheath Outside Diameter : 102 MM  [4.015 INCH ]
  • Shed Inside Diameter : 54 MM  [2.125 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 17.5

Housing Features


  • Armoring Material : Steel Tape

Industry Standards


  • Compatible With Approved Standards Products : IEC 60502-4, GB/T 12706.4
  • Pollution Level (IEC 60815) : II

Operation/Application


  • Power Component Application Type : Indoor

Product Availability


  • Product Availability : China

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Stress Cone
  • Shelf Life : 3 Years
  • Termination Length (MM) : 309

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 2259766-4
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 312607-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 048673-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 073170-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2259750-5 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details