TE Connectivity Quick Connects, Quick Disconnect Connectors 61988-1

Description
"0.250"" (6.35mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27627TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27627TR-ND
Quick Connects, Quick Disconnect Connectors A27627TR-ND
"0.250"" (6.35mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27627CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27627CT-ND
Quick Connects, Quick Disconnect Connectors A27627CT-ND
"0.250"" (6.35mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61988-1
Terminals 61988-1
Terminals 250 PB FAS REC 22-18 Reel of 2500

Terminals 250 PB FAS REC 22-18 Reel of 2500

Buy Now Datasheet
Female/male Disconnect, 6.35Mm, 18Awg; Product Range Amp - Te Connectivity - 43AC1820 - Newark, An Avnet Company
Chicago, IL, United States
Female/male Disconnect, 6.35Mm, 18Awg; Product Range Amp - Te Connectivity
43AC1820
Female/male Disconnect, 6.35Mm, 18Awg; Product Range Amp - Te Connectivity 43AC1820
FEMALE/MALE DISCONNECT, 6.35MM, 18AWG; Product Range:Positive Lock 0.250 Series; Terminal Type:Female & Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE/MALE DISCONNECT, 6.35MM, 18AWG; Product Range:Positive Lock 0.250 Series; Terminal Type:Female & Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27627TR-ND 61988-1 43AC1820
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female/male Disconnect, 6.35Mm, 18Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details