Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Copper Zinc RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Dimensions Accepts Cable Diameter (Max) (MM) : 2.6 RF Connector Mated Outer Diameter (Approximate) : 8.3 MM [.326 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Snap-On & Push-Pull RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 10
Other Dielectric Material : PTFE
Packaging Features Packaging Method : Bag Packaging Quantity : 200
Product Type Features Compatible With RF Cable Type : RG 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : DIN 1.0/2.3 Connectors Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Body Material : Brass
- Body Plating Material : Nickel
- Cable Connector Orientation : Right Angle
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Copper Zinc
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- Accepts Cable Diameter (Max) (MM) : 2.6
- RF Connector Mated Outer Diameter (Approximate) : 8.3 MM [.326 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Detent : Without
- RF Connector Coupling Mechanism : Snap-On & Push-Pull
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 10
Other
- Dielectric Material : PTFE
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 200
Product Type Features
- Compatible With RF Cable Type : RG 316
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Cable
- RF Connector Style : Plug
- RF Interface : DIN 1.0/2.3 Connectors
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]