TE Connectivity Coax Connectors 1055689-1

Description
Body Features Body Material : Polyphenylene Sulfide (PPS) Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 2.06 MM  [.081 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SSMT Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Polyphenylene Sulfide (PPS) Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 2.06 MM  [.081 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SSMT Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1055689-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1055689-1
Coax Connectors 1055689-1
Body Features Body Material : Polyphenylene Sulfide (PPS) Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 2.06 MM  [.081 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SSMT Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Polyphenylene Sulfide (PPS)
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Copper Alloy
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 2.06 MM  [.081 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 2.6 MM  [.102 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SSMT
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 1040711-1055689-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1040711-1055689-1
Connectors, Interconnects - Coaxial Connectors (RF) 1040711-1055689-1
Win Source Part Number: 1040711-1055689-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Receptacle, Male Pin Fastening Type: Snap-On Package: Tape & Reel Contact Termination: Solder, Microstrip Connector Style: OSMT Voltage Rating: 250 V Frequency - Max: 6 GHz Number of Ports: 1 Standard Package: 3,000 Mounting: SMD (SMT) Impedance: 50Ohm Shield Termination: Solder Center Contact Material: Copper Alloy Center Contact Plating: Gold Dielectric Material: Polyphenylene Sulfide (PPS) Mating Cycles: 100 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 1055688-1; 1055692-1; 252103; 1060787-1; 902-9040; 1-1337584-0; 2367-5001-54; 31-212-RFX; 1055687-11055689-1 .; 2367-5002-54; 2367500254; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: 10556891,1055689-1-N D,A102064DKR,2266-10 55689-1TR,-2367-5002 -54-SI,A102064CT,A10 2064TR,-1055689-1-SI ,-2367-5002-54-SI-ND Base Product Number: 1055

Win Source Part Number: 1040711-1055689-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Receptacle, Male Pin
Fastening Type: Snap-On
Package: Tape & Reel
Contact Termination: Solder, Microstrip
Connector Style: OSMT
Voltage Rating: 250 V
Frequency - Max: 6 GHz
Number of Ports: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Impedance: 50Ohm
Shield Termination: Solder
Center Contact Material: Copper Alloy
Center Contact Plating: Gold
Dielectric Material: Polyphenylene Sulfide (PPS)
Mating Cycles: 100
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 1055688-1; 1055692-1; 252103; 1060787-1; 902-9040; 1-1337584-0; 2367-5001-54; 31-212-RFX; 1055687-11055689-1 .; 2367-5002-54; 2367500254;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: 10556891,1055689-1-ND,A102064DKR,2266-1055689-1TR,-2367-5002-54-SI,A102064CT,A102064TR,-1055689-1-SI,-2367-5002-54-SI-ND
Base Product Number: 1055

Buy Now Datasheet
Singapore, Singapore
6GHz Electronic Connector
437-1055689-1
6GHz Electronic Connector 437-1055689-1
RF Connector 6GHz 50R SMT Gold Male Straight Product overview: 1055689-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1055689-1 can be used for catalog matching and distributor lookup.

RF Connector 6GHz 50R SMT Gold Male Straight Product overview: 1055689-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1055689-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Coaxial Connector (RF) Assemblies - A102064TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A102064TR-ND
Coaxial Connector (RF) Assemblies A102064TR-ND
OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A102064CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A102064CT-ND
Coaxial Connector (RF) Assemblies A102064CT-ND
OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A102064DKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A102064DKR-ND
Coaxial Connector (RF) Assemblies A102064DKR-ND
OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

OSMT Connector Receptacle, Male Pin 50Ohm Surface Mount Solder, Microstrip

Buy Now Datasheet
RF Coaxial Board Mount Connector - 1055689-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
1055689-1
RF Coaxial Board Mount Connector 1055689-1
OSMT/SSMT RF Connectors

OSMT/SSMT RF Connectors

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors
Product Number 1055689-1 1040711-1055689-1 437-1055689-1 A102064TR-ND 1055689-1
Product Name Coax Connectors Connectors, Interconnects - Coaxial Connectors (RF) 6GHz Electronic Connector Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector
Connector Type Wire to Board Connector OSMT
Gender Male / Plug Male / Plug Male / Plug
Termination Surface Mount Solder, Microstrip SMD/SMT
Mounting Board Mount SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data