Brass Ring Terminal, 14-18AWG, Tin Plated, Crimp Product overview: 61867-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61867-2 can be used for catalog matching and distributor lookup.
Ring Terminal Connector Circular 14-18 AWG Crimp
Ring Terminal Connector Circular 14-18 AWG Crimp
Win Source Part Number: 1364863-61867-2
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 61867
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 1.050" (26.67mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Circular
Insulation Diameter: 0.080" ~ 0.150" (2.03mm ~ 3.81mm)
Thickness: 0.030" (0.76mm)
Width - Outer Edges: 0.490" (12.45mm)
TERMINAL, RING TONGUE, CRIMP; Stud Size - Metric:-; Stud Size - Imperial:-; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-61867-2 | A100745TR-ND | 1364863-61867-2 | 69W6271 |
| Product Name | Electronic Connector | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors | Terminal, Ring Tongue, Crimp; Stud Size - Metric Amp - Te Connectivity |
| Gender | Female / Jack |